Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Dual-Core Xeon 7110N
Processor front side bus
667 MHz
L2 cache
2 MB
Numero massimo processori SMP
4
Disk drive
Capacità di memoria totale
3600 GB
Storage controllers
Controller hard disk
Hard drive controller characteristics including type
ServeRAID-8i SAS
Livelli RAID
0, 1, 5
Memoria
Capacità memoria incorporata
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Tipo memoria interna
PC2-3200 DDR2-400 SDRAM
Massima memoria interna
64 GB
Drive ottico
Tipo drive ottico
Type of the optical drive
DVD-ROM
Velocità di letturra DVD
16 x
Tipi interfaccia DVD
ATAPI EIDE
Video
Massima memorio adattatore grafico
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Adattatore grafico
ATI Radeon 7000M
Networking
Particolarità networking
Ethernet/Fast Ethernet/Gigabit Ethernet
Connettività
Porte seriali
2
Connettività
Quantità porte PS/2
2
Quantità porte USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Quantità porte Ethernet LAN (RJ-45)
2
Quantità porte VGA (D-Sub)
1
Gestione energetica
Alimentazione
775 W
Peso e dimensioni
Dimensioni (LxPxA)
444 x 715 x 306 mm
Peso
71700 g
Altezza
Height of the product
306 mm
Larghezza
444 mm
Profondità
715 mm
Sistema operativo/software
Sistema operativo compatibile
Microsoft Windows Server 2003 (Standard and Enterprise editions 32-bit & x64), 32- and 64-bit Red Hat Enterprise Linux® & SUSE Enterprise Linux, VMware ESX Server
Dettagli tecnici
Tipi di chassis
List of types of chassis available and their expandability if applicable.
Rack
Lettore dischetti
If present, storage capacity of floppy disk drive
1.44 MB
Montaggio rack
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each