IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > MGE 68465

Evolution S 3000 VA RT2U Rack UPS. Netpack (NMC & Rack kit included)

Brand: MGE
Product code: 68465
EAN/UPC code: 3553340684654
Category: uninterruptible power supplies (UPS) 
Release date: 18 Oct 2006
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

Evolution S 3000 VA RT2U Rack UPS. Netpack (Includes Network Management Card (NMC) 2006 and Rack kit)
68465 MGE
119k

High density protection for network devices

Maximum availability

- Powershare. The Evolution output sockets are individually controlled to provide load-shedding to maximise the backup time and provide remote reboot and sequential start-up as standard.
- Continuous power supply. Hot swappable batteries. The HotSwap MBP (Maintenance By-Pass) module allows the UPS to be ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 3000 VA
Emergency Power Off (EPO)
Nominal input voltage 160-294 V
Output power capacity (Watts) 2700 W
Nominal output voltage 230 V
Output connections 8 x IEC C13 (10 A)
1 x IEC C19 (16 A)
Input connection type 1 x IEC C20 (16 A)
Battery technology Sealed Lead Acid
Hot-swap battery
Power supply input frequency 47 - 70 (50) / 56.5 - 70 (60)
Technical details
Typical backup time at half load 15 min
Typical backup time at full load 6 min
Form factor Rack 2U / Tower
Connectivity
Serial ports quantity 1
I/O ports 1 x USB
1 x mini terminal block
Colour
Colour of product Grey/Black
Operating system/software
Bundled software Solution-Pac
Weight & dimensions
Dimensions W x D x H 440 x 634 x 86 mm
Weight 33800 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Networking
Networking features Network Management Card (NMC) 2006
Sound emission
Noise level <50 dB
Certificates
Certification IEC/EN 62040-2 EN 50091-2 class B (EMC), IEC/EN 62040-3, IEC/EN 61000-4-2, 61000-4-3, 61000-4-4; 61000-4-5, 61000-4-6, 61000-4-8 (EMI)
Safety IEC/EN 62040-1-1
Illumination/Alarms
LED indicators Load protected/ not protected LED, Utilised power level/Battery charge level, Status of switchable outlets
42 offers, from 1045.22