|
|
|
|
|
|
| Once you have a UPS (Ininterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn of your computer. |
 |
 |
 |
|
|
High density protection for network devices
Maximum availability
- Powershare. The Evolution output sockets are individually controlled to provide load-shedding to maximise the backup time and provide remote reboot and sequential start-up as standard. - Continuous power supply. Hot swappable batteries. The HotSwap MBP (Maintenance By-Pass) module allows the UPS to be
...
More>>>
replaced without interrupting the power supply. - Long backup times. 1 to 4 EXB battery units can be added to the Evolution S (from 1250 to 3000VA).
Minimum total cost of ownership
- Line-interactive HF technology: the best price/performance ratio. - No additional cost: rack 1U and RT models are provided with the rail kits. - Remote supervision. A wide range of options using the Solution-Pac supplied: SNMP and HTML and relay outputs.
Flexibility
Evolution has unmatched Flexibility. - Format. Evolution is available in tower format, rack 1U format, RT2U convertible rack/tower version (optimised for rack mounting) or RT3U (for tower or short-depth racks). - Connections. With FlexPDU and HotSwap MBP the Evolution can be connected by sockets or terminal blocks. They can be installed as required behind, on the side or on top of the unit. - Compatible with high power factor loads. The Evolution S are rated for 0.9 total power factor (1250 VA/1150 W, 1750 VA/1600 W, 2500 VA/2250 W and 3000 VA/2700 W) - Interfaces. USB + serial + remote start/stop + slot for optional communications card.
Communications software and hardware
- Solution-Pac software on CD-ROM with each UPS For monitoring the server(s) powered by the UPS and for local and remote UPS supervision. - Network Management Card (NMC) 2006 For connecting the UPS to an Ethernet 10/100 network, raising SNMP alarms and supervising the UPS using a simple browser interface. - NMC environment sensor Monitoring the temperature, humidity and 2 relay contacts via SNMP or HTML. - Enterprise Power Manager supervisor For comprehensive management of a set of UPSs using a Windows PC. - Management-Pac 2 suite NMS integration kit: HP OpenView, IBM Tivoli Netview, CA Unicenter, etc. - Management Card Contacts/Serial Add a second relay contacts or Serial port to the UPS. - UPS Control remote display To monitor the UPS status up to 25m from the unit.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
440 x 634 x 86 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
33800 g
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Networking features |
Network Management Card (NMC) 2006 |
| Noise level |
<50 dB |
| Certification |
IEC/EN 62040-2 EN 50091-2 class B (EMC), IEC/EN 62040-3, IEC/EN 61000-4-2, 61000-4-3, 61000-4-4; 61000-4-5, 61000-4-6, 61000-4-8 (EMI) |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
IEC/EN 62040-1-1
|
| LED indicators |
Load protected/ not protected LED, Utilised power level/Battery charge level, Status of switchable outlets |
|
|
|
|
|
|
|
|
|
|
|