IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > MGE 68456

Evolution S 1250 VA Convertible RT2U Tower / Rack UPS

Brand: MGE
Product code: 68456
EAN/UPC code: 3553340684562
Category: uninterruptible power supplies (UPS) 
Release date: 18 Oct 2006
Info modified on: 20 Nov 2008 21:29:38
 PDF specs

Evolution S 1250 VA Convertible RT2U Tower / Rack UPS
68456 MGE
118k

High density protection for network devices

Maximum availability

- Powershare. The Evolution output sockets are individually controlled to provide load-shedding to maximise the backup time and provide remote reboot and sequential start-up as standard.
- Continuous power supply. Hot swappable batteries. The HotSwap MBP (Maintenance By-Pass) module allows the UPS to be ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 1250 VA
Output power capacity (Watts) 1150 W
Emergency Power Off (EPO)
Nominal input voltage 160-294 V
Nominal output voltage 230 V
Output connections 8 x IEC C13 (10 A)
Input connection type 1 x IEC C14 (10 A)
Battery technology Sealed Lead Acid
Hot-swap battery
Power supply input frequency 47 - 70 (50) / 56.5 - 70 (60)
Technical details
Typical backup time at half load 20 min
Typical backup time at full load 10 min
Form factor Rack 2U / Tower
Communication options, cards NMC Minislot 2006, NMC ModBus/JBus, MC Contacts/Serial
Connectivity
Serial ports quantity 1
I/O ports 1 x USB
1 x mini terminal block
Colour
Colour of product Grey/Black
Operating system/software
Bundled software Solution-Pac
Weight & dimensions
Dimensions W x D x H 440 x 509 x 86 mm
Weight 24300 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Sound emission
Noise level <45 dB
Certificates
Certification IEC/EN 62040-2 EN 50091-2 class B (EMC), IEC/EN 62040-3, IEC/EN 61000-4-2, 61000-4-3, 61000-4-4; 61000-4-5, 61000-4-6, 61000-4-8 (EMI)
Safety IEC/EN 62040-1-1
Illumination/Alarms
LED indicators Load protected/ not protected LED, Utilised power level/Battery charge level, Status of switchable outlets
55 offers, from 517.29