Start
> routers
> Linksys WRT54GL
|
 |
Wireless Access Point Router w/ 4-Port Switch 802.11g and Linux |
|
Brand: Linksys
Product code: WRT54GL
EAN/UPC code: 3240185038741, 0745883567959, 745883567959, 3240180198075
|
Category: routers
|
|
|
|
|
Release date: 06 Oct 2006
Info modified on: 20 Nov 2008 21:29:38
Wireless Access Point Router w/ 4-Port Switch 802.11g + Linux
|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
The All-In-One Wireless-G Networking Solution! The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices
...
More>>>
together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.
Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Utilize extra free space on one computer when another's hard drive starts to fill up.
The new push button setup feature makes it easy to configure your wireless devices. Just push the button on the router and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. TKIP and AES protects your data and privacy with up to 128-bit industrial-strength encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Advanced configuration is a snap with the web browser-based interface.
With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, security and simplicity!
Features: - All-in-one Internet-sharing Router, 4-port Switch, and 54Mbps Wireless-G (802.11g) Access Point - Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and -B devices - Push button setup feature makes wireless configuration secure and simple - High security: TKIP and AES encryption, wireless MAC address filtering, powerful SPI firewall
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.054 Gbit/s |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 Mbit/s
|
| Connectivity technology |
Wireless |
| Networking features |
LAN, WLAN |
| Supports ISDN connection |
 |
| LAN features |
DHCP |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
|
| WLAN connection |
 |
| WLAN data transfer rates supported |
1, 2, 5.5, 6, 9, 11, 12, 24, 36, 48, 54 Mbit/s |
| ADSL connection |
 |
|
|
|
|
|
|
| networking cables |
 |
 |
N-707505 |
UTP CAT5 Network Cable, 20m |
|
 |
 |
N-707504 |
UTP CAT5 Network Cable, 15m |
|
 |
 |
N-707539 |
UTP CAT5 Network Cable, 5m |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
LW053 |
Wireless LAN USB 2.0 Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
C100I |
10/100 Mbps PCI Network Card |
|
 |
 |
WPC54G |
Wireless-G PC Card 802.11g |
|
 |
 |
WMP54G |
Wireless-G PCI Card 802.11g |
|
 |
 |
20002419 |
FRITZ!WLAN USB Stick N Englisch Edition |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
 |
 |
LC002 |
LAN PC Card 10/100 Mbps |
|
 |
 |
WUSB54GC-EU |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WUSB54GC |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
C1G32I |
Gigabit PCI Network Card |
|
 |
 |
LC102 |
LAN PC Card Gigabit |
|
 |
 |
WPC54G-EU |
Wireless-G PC Card 802.11g |
|
 |
 |
WUSB54GC-DE |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
EM1010 |
10/100Mbps USB Networking Adapter |
|
 |
 |
WMP54G-EU |
Wireless-G PCI Card 802.11g |
|
 |
 |
WUSB54GC-UK |
Compact Wireless USB Network Adapter 802.11g |
|
 |
 |
WMP54G-DE |
Wireless-G PCI Card 802.11g |
|
 |
 |
WPC54G-D2 |
Wireless-G PC Card 802.11g |
|
 |
 |
WMP54G-UK |
Wireless-G PCI Card 802.11g |
|
 |
 |
WPC54G-UK |
Wireless-G PC Card 802.11g |
|
 |
 |
WPC54G-D2-DE |
Wireless-G PC Card 802.11g |
|
 |
 |
WPC54G-FR |
Wireless-G PC Card 802.11g |
|
 |
 |
WMP54G-FR |
Wireless-G PCI Card 802.11g |
|
| Show all network cards & adapters >> | | network switches |
 |
 |
EM4410 |
EM4410 5 Port Networking Switch 10/100Mbps |
|
| antivirus & security software |
 |
 |
Q12AP09 |
Antivirus Pro 2009, NL, 3 users, 1 Year |
|
 |
 |
Q12IS09 |
Internet Security 2009, NL, 3 users, 1 Year |
|
 |
 |
2932 |
G DATA InternetSecurity 2009, NL, 1 user |
|
 |
 |
Q12GP09 |
Global Protection 2009, NL, 3 users, 1 Year |
|
 |
 |
2931 |
G DATA AntiVirus 2009, NL, 1 user |
|
 |
 |
2935 |
G DATA TotalCare 2009, NL, 1 user |
|
| Show all antivirus & security software >> | | webcams |
 |
 |
WVC54GC-EU |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC-UK |
Compact Wireless G Internet Video Camera |
|
 |
 |
WVC54GC-DE |
Compact Wireless G Internet Video Camera |
|
| Show all webcams >> | | storage servers |
 |
 |
N2100B |
Black Y.E.S. Box NAS dual HD |
|
 |
 |
N4100+ |
N4100+ The original 4-bay NAS |
|
| print servers |
 |
 |
F1UP0002DF |
Wireless G All-In-One Print Server |
|
| hubs & concentrators |
 |
 |
F5L009EA |
Network USB Hub |
|
| WLAN access points |
 |
 |
C54APM |
54 Mbps Access Point |
|
| storage enclosures |
 |
 |
DNS-323 |
2-Bay Network Storage Enclosure |
|
 |
 |
EM4070 |
EM4070 Sharebox 3.5" IDE & SATA |
|
| bridges & repeaters |
 |
 |
WET54G |
Wireless-G Ethernet Bridge |
|
 |
 |
WRE54G |
Wireless Range Expander 802.11g |
|
 |
 |
WRE54G-EU |
Wireless Range Expander 802.11g |
| | | | |