Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3160 MHz
Processor family
The processor serie to which the processor belongs.
Intel Xeon
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Xeon MP
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
Maximum number of SMP processors
4
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Processor manufacturer
Intel
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type
DDR2 SDRAM
Maximum internal memory
64 GB
Optical drive
CD read speed
48 x
Optical drive type
Type of the optical drive
CD-ROM
CD-ROM interface type
EIDE
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Graphic adapter
ATI RADEON 7000M
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 USB (front) 2 RJ-45 2 Serial 2 USB 2.0 (back) Keyboard Mouse RS485 IXA RSAII Video
Expansion slots
List of I/O expansion card slots; including quantity of each
6(6) 64 bit Active PCI-X 266MHz Full
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
462 x 762 x 393 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
81700 g
Keyboard
Keyboard type
Preferred Pro Full size PS/2
Input device
Pointing device
USB Optical Wheel Mouse
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).