IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Norway  More >> Country Language: English

Start > servers > IBM 88644RG

System x3850

Brand: IBM
Product code: 88644RG
EAN/UPC code: 5050689957435
Category: servers 
Release date: 11 Oct 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

System x3850, 2x Xeon MP 3.30 GHz/667 MHz (2x 1 MB L2 cache and 16 MB L3 cache), 2 x 2 GB PC2-3200 CL3 ECC DDR2 SDRAM RDIMM, 0 GB SAS HD (open bay), BMC, RSA-2, ServeRAID-8i, 2x Broadcom 5704 Gigabit Ethernet, ATI Radeon 7000M, 2x 1300 W power supply
88644RG IBM
43k

The IBM System x3850 delivers outstanding performance, extremely low latency and high availability and manageability along with advanced, integrated technologies that help protect your IT investment. The x3850 is designed with IBM X3 Architecture, the third generation of mainframe-inspired IBM Enterprise X-Architecture Technology, and 64-bit Intel Xeon Processors MP. Driving mission-critical applications ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3300 MHz
Processor family Intel Xeon
Number of processors installed 2 pcs
Processor Intel Dual-Core Xeon 7140N
Processor front side bus 667 MHz
L2 cache 2 MB
Maximum number of SMP processors 4
Disk drive
Total storage capacity 440.4 GB
Storage controllers
Hard disk controller SAS
RAID levels 0, 1
Memory
Internal memory 4096 MB
Internal memory type PC2-3200 DDR2 SDRAM
Memory slots 16 DIMM
Maximum internal memory 64 GB
ECC
Optical drive
Optical drive type CD-RW/DVD-ROM Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI Radeon 7000M
Networking
Networking features Gigabit Ethernet
Connectivity
Serial ports quantity 2
PS/2 ports quantity 2
USB 2.0 ports quantity 3
Ethernet LAN (RJ-45) ports quantity 2
VGA (D-Sub) ports quantity 1
Energy management
Power supply 1300 W
Weight & dimensions
Weight 37600 g
Height 128 mm
Width 442 mm
Depth 701 mm
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003, Red Hat Linux, SUSE Linux, Microsoft Windows 2000, VMware ESX Server
Technical details
Chassis type Rack (3U)
27 offers, from 12636.12