IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 884325G

BladeCenter HS20 3.2GHz EM64T 2MB L2 1GB open bay exclusief power c

Brand: IBM
Product code: 884325G
EAN/UPC code: 5050689674783
Category: servers 
Release date: 15 Jul 2005
Info modified on: 20 Nov 2008 13:29:35
Warranty: Three year parts and labour.
BladeCenter HS20 3.2GHz EM64T 2MB L2 1GB open bay exclusief power cord
884325G IBM
6k

The IBM eServer BladeCenter HS20 is a key component in building your IBM eServer BladeCenter configuration. This blade helps take application servers to the edge of high-density design and has massive scalability. At your command are powerful, two-way SMP capable Intel® Xeon™ processors, high-speed memory, Gigabit Ethernet controllers and advanced high-availability and systems management features.

Specs
Alternatives
Options
Processor
Processor clock speed 3200 MHz
Processor family Intel Xeon
Processor Intel Xeon with EM64T
Processor front side bus 800 MHz
Maximum number of SMP processors 2
L2 cache 2 MB
Processor manufacturer Intel
Disk drive
Hard disk drive type Open bay
Storage controllers
Hard disk controller Integrated Dual Channel Ultra320 SCSI
Memory
Internal memory 1024 MB
Internal memory type PC2-3200 DDR2 SDRAM
Maximum internal memory 8 GB
Video
Maximum graphic adapter memory 8 MB
Graphic adapter ATI RADEON 7000M
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Weight & dimensions
Weight 3493 g
Technical details
Chassis type Blade
Technical features Security features:
-Power-on password
-Selectable boot
-Unattended start-up
23 offers, from €2088.87