IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 88402CG

TS eServer x346 Xeon3200 2x512 noHD U320

Brand: IBM
Product code: 88402CG
EAN/UPC code:
Category: servers 
Release date: 15 Jul 2005
Info modified on: 20 Nov 2008 13:29:35
Warranty: 3 year on-site warranty.
 PDF specs

TS eServer x346 Xeon3200 2x512 noHD U320
88402CG IBM
17k

The IBM eServer xSeries 346 delivers mission-critical performance and reliability for data-dense environments in a 2U server. New support for 64-bit extensions through Intel Extended Memory 64 Technology provides investment protection by supporting 32-bit and 64-bit applications, and increases performance and reliability at the operating system and application levels. Performance is also enhanced ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3200 MHz
Processor family Intel Xeon
Processor Intel Xeon EM64T
Processor front side bus 800 MHz
Maximum number of SMP processors 2
L2 cache 2 MB
Processor manufacturer Intel
Disk drive
Hard disk drive type Open bay
Storage controllers
Hard disk controller Ultra320 SCSI
RAID controller type ServeRAID 7K
Memory
Internal memory 1024 MB
Internal memory type PC2-3200 DDR2 SDRAM
Maximum internal memory 16 GB
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RADEON 7000M
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
I/O ports -Keyboard
-Mouse
-Serial
-Video
-2 RJ-45
-3 USB 2.0 (back)
Energy management
Power supply type Hot Swap Redundant Auto-sensing
Power supply 625 W
Weight & dimensions
Dimensions W x D x H 444 x 698 x 85 mm
Weight 29000 g
Technical details
Chassis type Rack
€2790.00