IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 88374RG

xSeries 336

Brand: IBM
Product code: 88374RG
EAN/UPC code:
Category: servers 
Release date: 15 Apr 2006
Info modified on: 20 Nov 2008 13:29:35
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

xSeries 336, 1x Xeon 3.6 GHz/800 MHz (2 MB L2 Cache), 2x 512 MB PC2-3200 ECC DDR2 SDRAM, 0x 0 GB Ultra320 SCSI hot-swap HD (open bay), DVD/CD-RW Combo, IDE ATA-100, Dual Broadcom 5721 Gigabit Ethernet, ATI 7000M (16 MB)
88374RG IBM
25k

The IBM eServer xSeries 336 offers superb performance for demanding Web and collaborative applications. New support for 64-bit applications through Intel Extended Memory 64 Technology helps protect server investments by supporting both 32- and 64-bit applications. EM64T enables better performance by allowing operating systems and applications to physically address more memory. To take advantage of ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3600 MHz
Processor family Intel Xeon
Processor Intel Xeon EM64T
Processor front side bus 800 MHz
L2 cache 2 MB
Maximum number of SMP processors 2
Storage controllers
Hard disk controller Single Channel Ultra320 SCSI
Memory
Internal memory 1024 MB
Internal memory type PC2-3200 DDR2 SDRAM
Maximum internal memory 16 GB
Optical drive
Optical drive type CD-RW/DVD Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI Radeon 7000M
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Serial ports quantity 2
PS/2 ports quantity 2
USB 2.0 ports quantity 3
Ethernet LAN (RJ-45) ports quantity 2
Connectivity
VGA (D-Sub) ports quantity 1
Energy management
Power supply 585 W
Weight & dimensions
Dimensions W x D x H 440 x 686 x 43 mm
Weight 15600 g
Height 43 mm
Width 440 mm
Depth 686 mm
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003, Windows 2000 Server/Advanced Server, Red Hat® Enterprise Linux® 3.0, SUSE LINUX Enterprise Server 8.0 and 9.0, TurboLinux Enterprise Server 8.0, Novell NetWare 6.5 and VMware™ ESX Server™ v2.5
Technical details
Chassis type Rack (1U)
€3080.00