IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 8491B2G

xSeries 306m

Brand: IBM
Product code: 8491B2G
EAN/UPC code:
Category: servers 
Release date: 24 Mar 2006
Info modified on: 20 Nov 2008 13:29:35
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

xSeries 306m, 1x 3.0GHz/800MHz P4 631 (2MB L2), 1x 512MB 533 MHz PC2-4200 CL4 ECC DDR2 SDRAM DIMM memory, 1x SATA Simple-swap open bay HD, 24x-10x CD-ROM, 2GB Dual full-duplex Gigabit Ethernet PCI controllers, 1x 350 Watt power supply
8491B2G IBM
24k

The IBM eServer® xSeries® 306m features easy management, deployment and service, providing outstanding performance and high availability at an entry-level price.

Specs
Alternatives
Options
Processor
Processor clock speed 3000 MHz
Processor family Intel Pentium 4
Processor Intel Pentium 4 HT EM64T
Processor front side bus 800 MHz
L2 cache 2 MB
Maximum number of SMP processors 1
Storage controllers
Hard disk controller Serial ATA
Memory
Internal memory 512 MB
Internal memory type PC2-4200 DDR2 SDRAM
Maximum internal memory 8 GB
Optical drive
CD read speed 24 x
Optical drive type CD-ROM
CD-ROM interface type EIDE
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI ES1000
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Serial ports quantity 1
PS/2 ports quantity 2
USB 2.0 ports quantity 4
Connectivity
Ethernet LAN (RJ-45) ports quantity 2
VGA (D-Sub) ports quantity 1
Energy management
Power supply 350 W
Weight & dimensions
Dimensions W x D x H 430 x 559 x 43 mm
Weight 12700 g
Height 43 mm
Width 430 mm
Depth 559 mm
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003 Standard Edition/Enterprise Edition/Web Edition, Windows Small Business Server 2003, Red Hat Enterprise Linux®, SUSE Linux Enterprise Server, Windows 2000 Server and Advanced Server, Novell NetWare 6.5
Technical details
Chassis type Rack
20 offers, from €1092.05