Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
The IBM eServer xSeries 206m brings new features to entry-level servers that help lower overall IT costs and better accommodate growth.
Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium 4
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium D 930
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
Maximum number of SMP processors
1
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
Disk drive
Hard disk interface
SAS/SATA Hot Swap
Storage controllers
RAID levels
RAID 0, 1
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Internal memory type
PC2-4200 DDR2 SDRAM
Maximum internal memory
8 GB
Optical drive
CD read speed
48 x
Optical drive type
Type of the optical drive
CD-ROM
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Graphic adapter
ATI ES1000
Networking
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
Ethernet LAN (RJ-45) ports quantity
1
Connectivity
VGA (D-Sub) ports quantity
1
Energy management
Power supply
430 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
165 x 483 x 448 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
18000 g
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
IBM 4690 Operating System, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Server, Microsoft Windows 2003 Advanced Server, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Server 2003 Web Edition, RHEL WS (v.4 for AMD64 & Intel EM64T)(64-bit), Red Hat Linux WS 4, SuSE Linux Enterprise Server 8.0
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).