|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
3000 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium 4
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium 4 631 HT
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
| Maximum number of SMP processors |
1 |
|
Total storage capacity
|
|
Total storage capacity in Gigabyte (1 billion bytes).
500 GB
|
| Number of hard drives installed |
1 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
80 GB
|
| Hard disk interface |
SATA |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
SATA
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
512 MB
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
8 GB |
|
Optical drive type
|
|
Type of the optical drive
CD-RW/DVD-ROM Combo
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
|
| Graphic adapter |
ATI RN50B |
| Networking features |
Gigabit Ethernet |
| Parallel ports quantity |
1 |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
| VGA (D-Sub) ports quantity |
1 |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
310 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
205 x 497 x 438 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
17000 g
|
|
Height
|
|
Height of the product
438 mm
|
| Width |
205 mm |
| Depth |
497 mm |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Small Business Server, Novell Netware 6.5, RHEL4 - EM64T, Red Hat Enterprise Linux 4 - x86, SLES9, SLES9 for EM64T, Win2000 Server, Win2003 - EM64T
|
|
Pre-installed software
|
|
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Microsoft Windows SBS 2003 SE
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Mini Tower
|
| Ventilation fan(s) |
3 |
|