IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 8486EDG

xSeries 100

Brand: IBM
Product code: 8486EDG
EAN/UPC code: 5050689884465
Category: servers 
Release date: 24 Mar 2006
Info modified on: 20 Nov 2008 13:29:35
Warranty: 1 year warranty.
 PDF specs

xSeries 100, Intel Pentium 4 631 3.0GHz/800MHz (2MB L2 Cache), 1x 512MB PC2-4200 CL4 ECC DDR2 SDRAM DIMM, 1x 80GB SATA HD, CD-RW/DVD-ROM, 1x 310W power supply, Gigabit Ethernet, ATI RN50B (16MB) video
8486EDG IBM
6k

The IBM eServer xSeries 100 Express Models combine entry-level affordability with server-class features to address the needs of small businesses. With the x100, you can rely on a proven server that is easy to implement and deploy.

Specs
Alternatives
Options
Processor
Processor clock speed 3000 MHz
Processor family Intel Pentium 4
Processor Intel Pentium 4 631 HT
Processor front side bus 800 MHz
Maximum number of SMP processors 1
L2 cache 2 MB
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Memory
Internal memory 512 MB
Internal memory type PC2-4200 DDR2 SDRAM
Maximum internal memory 8 GB
Optical drive
Optical drive type CD-RW/DVD Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RN50B
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Parallel ports quantity 1
Serial ports quantity 1
PS/2 ports quantity 2
Connectivity
USB 2.0 ports quantity 4
Ethernet LAN (RJ-45) ports quantity 1
VGA (D-Sub) ports quantity 1
Energy management
Power supply 310 W
Weight & dimensions
Dimensions W x D x H 205 x 497 x 438 mm
Weight 15000 g
Height 438 mm
Width 205 mm
Depth 497 mm
Operating system/software
Compatible operating systems Windows® Small Business Server 2003, Microsoft® Windows Server 2003 Standard Edition/Enterprise Edition, Red Hat® Enterprise Linux®, SUSE LINUX Enterprise Server
Technical details
Chassis type Mini Tower
2 offers, from 579.00  

Product comments