IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 7985E2G

System x3655

Brand: IBM
Product code: 7985E2G
EAN/UPC code:
Category: servers 
Release date: 18 Nov 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

System x3655, AMD Dual-Core Opteron Model 2212 (2.0GHz, 2MB), 1GB DDR2 SDRAM, 0GB SATA / SAS, DVD/CD-RW Combo, Gigabit Ethernet, ATI ES1000 16MB
7985E2G IBM
210k

The IBM System x3655 provides you the confidence to deploy business applications that can help you get to market faster, build better products and better understand your customers.

These applications require memory-intensive performance, and the x3655 delivers. With features such as dual-core processors, 16 available DIMMs with up to 64GB of DDR II memory and robust I/O, customers can configure ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Opteron
Processor AMD Dual Core Opteron 2212
Processor front side bus 1067 MHz
L2 cache 2 MB
Maximum number of SMP processors 2
Disk drive
Total storage capacity 1800 GB
Storage controllers
Hard disk controller SATA/SAS
RAID levels 0, 1, 10
Memory
Internal memory 1024 MB
Internal memory type PC2-5300 DDR2 SDRAM
Memory slots 16 DIMM
Maximum internal memory 64 GB
Optical drive
Optical drive type CD-RW/DVD-ROM Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI ES1000
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
USB 2.0 ports quantity 6
Ethernet LAN (RJ-45) ports quantity 2
VGA (D-Sub) ports quantity 2
Energy management
Power supply 835 W
Weight & dimensions
Dimensions W x D x H 440 x 653 x 44 mm
Weight 14600 g
Height 44 mm
Width 440 mm
Depth 653 mm
Operating system/software
Compatible operating systems Microsoft® Windows® 2003 (32-/64-bit), Red Hat Enterprise Linux® 4.0 (64-bit), SUSE Linux Enterprise Server 9.0 (32-/64-bit), VMware 3.0
Technical details
Chassis type Rack (2U)
25 offers, from 1587.41