IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 7978KCG

System x3550

Brand: IBM
Product code: 7978KCG
EAN/UPC code: 5051045014748
Category: servers 
Release date: 14 Jun 2007
Info modified on: 20 Nov 2008 21:29:38
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

System x3550, Quad Core Intel Xeon Processor E5335 2.00 GHz/1333 MHz (8 MB L2 cache), 2x 1 GB PC2-5300 ECC Chipkill DDR2 FBDIMM, 0GB SAS HD, CD-RW/DVD-ROM Combo, SAS Controller, 2x Broadcom 5708 Gigabit Ethernet, ATI RN50 video (16 MB), 1x 670W power supply
7978KCG IBM
24k

Optimised for speed
Designed for applications ranging from Web serving to workload consolidation and virtualization, the IBM System x3550 offers high-speed, dual-core processors with blazing 1333 MHz front-side bus. Optimised for exceptional application computing, the x3550 features a highly functional infrastructure that addresses more memory, lowers power consumption and provides dramatic ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Xeon
Number of processors installed 1 pcs
Processor Quad Core Intel Xeon E5335
Processor front side bus 1333 MHz
L2 cache 8 MB
Maximum number of SMP processors 2
Disk drive
Total storage capacity 600 GB
Storage controllers
Hard disk controller SAS
RAID levels 0, 1, 10
Memory
Internal memory 2048 MB
Maximum internal memory 32 GB
Internal memory type PC2-5300 DDR2 SDRAM
Memory slots 8 DIMM
Optical drive
Optical drive type CD-RW/DVD-ROM Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RN50
Networking
Networking features Gigabit Ethernet
Connectivity
Ethernet LAN (RJ-45) ports quantity 2
Energy management
Power supply 670 W
Weight & dimensions
Dimensions W x D x H 440 x 711 x 43 mm
Depth 711 mm
Height 43 mm
Width 440 mm
Weight 15600 g
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003, Windows 2000 Server/Advanced Server, Red Hat Enterprise Linux® 3.0, SUSE Linux Enterprise Server 8.0 and 9.0, TurboLinux Enterprise Server 8.0, Novell NetWare 6.5 and VMware ESX Server v2.5
Technical details
Chassis type Rack (1U)
2 offers, from 1294.71