IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 797842U

System x3550

Brand: IBM
Product code: 797842U
EAN/UPC code:
Category: servers 
Release date: 09 Aug 2007
Info modified on: 20 Nov 2008 21:29:38
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

System x3550, 1x Xeon 2.00 GHz/1333 MHz (2 x 2 MB L2 cache), 2x 512 MB PC2-5300 ECC Chipkill DDR2 FBDIMM SDRAM, 0 GB SATA HD (open bay), CD-RW/DVD-ROM Combo, 2x Broadcom 5708 Gigabit Ethernet, ATI RN50 video (16 MB), 1x 670 W power supply
797842U IBM
24k

Optimised for speed
Designed for applications ranging from Web serving to workload consolidation and virtualization, the IBM System x3550 offers high-speed, dual-core processors with blazing 1333 MHz front-side bus. Optimised for exceptional application computing, the x3550 features a highly functional infrastructure that addresses more memory, lowers power consumption and provides dramatic ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Xeon
Number of processors installed 1 pcs
Processor Dual-Core Intel Xeon 5130
Processor front side bus 1333 MHz
L2 cache 4 MB
Maximum number of SMP processors 2
Disk drive
Total storage capacity 1000 GB
Storage controllers
Hard disk controller Serial ATA
RAID levels 0, 1, 10
Memory
Internal memory 1024 MB
Internal memory type PC2-5300 DDR2 SDRAM (Chipkill)
Maximum internal memory 32 GB
ECC
Memory slots 8 DIMM
Memory layout 2 x 512 MB
Optical drive
Optical drive type CD-RW/DVD Combo
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RN50
Networking
Networking features Gigabit Ethernet
Connectivity
Ethernet LAN (RJ-45) ports quantity 2
VGA (D-Sub) ports quantity 1
USB 2.0 ports quantity 4
Energy management
Power supply 670 W
Weight & dimensions
Dimensions W x D x H 440 x 711 x 43 mm
Weight 15600 g
Height 43 mm
Width 440 mm
Depth 711 mm
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003, Windows 2000 Server/Advanced Server, Red Hat Enterprise Linux® 3.0, SUSE Linux Enterprise Server 8.0 & 9.0, TurboLinux Enterprise Server 8.0, Novell NetWare 6.5 & VMware ESX Server v2.5
Technical details
Chassis type Rack (1U)