IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  More >> Country Language: English

Start > servers > IBM 7976E3G

System x3400

Brand: IBM
Product code: 7976E3G
EAN/UPC code: 5050689958661
Category: servers 
Release date: 28 Oct 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: Three year parts and labour, Onsite Repair.
 PDF specs

System x3400, 1 x Dual Core Intel Xeon 5130 2.0GHz, 2x2MB L2, 2x512MB, Open Bay SAS, ServRAID 8K-l SAS, CD-ROM, HotSwap Power
7976E3G IBM
12k

Ideal for growing businesses
The IBM System x3400 is an excellent low-cost solution for growing businesses or branch offices that rely on 24x7 availability and mission-critical applications. Optional features let you configure a server customized for your needs—from basic file-and-print to a robust, mission-critical application server, saving you time and money.

Flexibility ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Xeon
Processor Dual-Core Intel Xeon 5130
Processor front side bus 1333 MHz
L2 cache 4 MB
Maximum number of SMP processors 2
Disk drive
Total storage capacity 4000 GB
Storage controllers
Hard disk controller ServeRAID 8k-I SAS
Memory
Internal memory 1024 MB
Internal memory type PC2-5300 DDR2 SDRAM (Chipkill)
Memory slots 8 DIMM
Maximum internal memory 32 GB
Optical drive
CD read speed 48 x
Optical drive type CD-ROM
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RN50
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Parallel ports quantity 1
Serial ports quantity 2
Connectivity
PS/2 ports quantity 2
USB 2.0 ports quantity 4
Ethernet LAN (RJ-45) ports quantity 1
VGA (D-Sub) ports quantity 1
Energy management
Power supply 835 W
Weight & dimensions
Dimensions W x D x H 216 x 700 x 440 mm
Weight 45900 g
Height 440 mm
Width 216 mm
Depth 700 mm
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003, Windows 2000/Advanced Server, Red Hat Linux®, SUSE Linux, Novell NetWare, VMware ESX Server, SCO UnixWare, SCO OpenServer
Technical details
Chassis type Tower (5U)
2 offers, from 1455.00