|
|
|
|
|
|
| Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy. |
 |
 |
 |
|
|
Ideal for growing businesses The IBM System x3400 is an excellent low-cost solution for growing businesses or branch offices that rely on 24x7 availability and mission-critical applications. Optional features let you configure a server customized for your needs—from basic file-and-print to a robust, mission-critical application server, saving you time and money.
Flexibility
...
More>>>
for your investment For small organizations with big plans, the x3400 can grow with you. Deploy an infrastructure with less hardware that supports the same—or more—applications. Start with a basic configuration and add features and capacity to accommodate your growing business.
For branch offices with demanding, complex data transactions, the x3400 offers dual-socket computing power and support for up to four-core processor performance, making the x3400 an affordable yet robust system. Optional redundant features help maintain business-critical availability and uptime.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Xeon
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Dual-Core Intel Xeon 5110
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
| Maximum number of SMP processors |
2 |
|
Total storage capacity
|
|
Total storage capacity in Gigabyte (1 billion bytes).
4000 GB
|
|
Hard disk controller
|
|
Hard drive controller characteristics including type
ServeRAID 8k-I SAS
|
| RAID levels |
0, 1, 10 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
| Internal memory type |
PC2-5300 DDR2 SDRAM (Chipkill) |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM
|
| Maximum internal memory |
32 GB |
| CD read speed |
48 x |
|
Optical drive type
|
|
Type of the optical drive
CD-ROM
|
| CD-ROM interface type |
EIDE |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
|
| Graphic adapter |
ATI RN50 |
| Networking features |
Ethernet/Fast Ethernet/Gigabit Ethernet |
| Parallel ports quantity |
1 |
|
| Serial ports quantity |
2 |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
| VGA (D-Sub) ports quantity |
1 |
| Power supply |
835 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
216 x 700 x 440 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
45900 g
|
|
Height
|
|
Height of the product
440 mm
|
| Width |
216 mm |
| Depth |
700 mm |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server™ 2003, Windows 2000/Advanced Server, Red Hat Linux®, SUSE Linux, Novell NetWare, VMware ESX Server, SCO UnixWare, SCO OpenServer
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower (5U)
|
|
|
|
|
|
|
|
|
|
|
|