IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 436214G

System x3200

Brand: IBM
Product code: 436214G
EAN/UPC code:
Category: servers 
Release date: 25 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
Warranty: One year parts and labour, Onsite Repair.
 PDF specs

System x3200, Intel Pentium 4 541 3.2 GHz/800 MHz (1 MB L2 cache), 1 x 512 MB PC2-5300 CL5 ECC DDR2 SDRAM DIMM, 0x 0 GB HS SATA/SAS HD (open bay), CD-ROM, Gigabit Ethernet, 1x 400 W power supply, ATI ES1000 (16 MB)
436214G IBM
52k

The IBM System x3200 can help lower your IT costs throughout its business lifecycle. The x3200 is not only affordable to purchase, but it’s also easy to manage and keep up to date.

Keep your business in business

With unprecedented system availability, the x3200 can help you maximize uptime for your file and print or network infrastructure applications. Select SATA, near-line ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 3200 MHz
Processor family Intel Pentium 4
Processor Intel Pentium 4 541 HT
Processor front side bus 800 MHz
L2 cache 1 MB
Maximum number of SMP processors 1
Disk drive
Total storage capacity 2000 GB
Storage controllers
Hard disk controller SATA/SAS
RAID levels 0, 1
Memory
Internal memory 512 MB
Maximum internal memory 8 GB
Internal memory type PC2-5300 DDR2 SDRAM
Memory slots 4 DIMM
Optical drive
CD read speed 48 x
Optical drive type CD-ROM
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI ES1000
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Connectivity
Parallel ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Serial ports quantity 2
USB 2.0 ports quantity 6
Energy management
Power supply 400 W
Weight & dimensions
Dimensions W x D x H 216 x 540 x 438 mm
Depth 540 mm
Height 438 mm
Width 216 mm
Weight 20800 g
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003 Standard Edition/Enterprise Edition, Windows Small Business Server 2003, Red Hat Enterprise Linux®, SUSE Linux Enterprise Server, Novell NetWare, IBM OS 4690
Technical details
Chassis type Tower (5U)
2 offers, from €642.00