IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > IBM 434752G

System x3105

Brand: IBM
Product code: 434752G
EAN/UPC code: 0000435950758
Category: servers 
Release date: 31 Oct 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: One year parts and labour, Onsite Repair.
 PDF specs

System x3105, AMD Opteron 1212 Dual-Core 2.0 GHz (2x 1 MB L2 cache), 1x 512 MB PC2-5300 CL5 ECC DDR2 SDRAM DIMM, 1x 80 GB SATA HD, Gigabit Ethernet, CD-ROM, 1x 310 W power supply, ATI RN50 (ES1000)
434752G IBM
42k

The IBM System x3105 provides what a growing small business needs. The x3105 provides simplicity right out of the box with proven server technology to boost performance and expandability for your growing business—all with the backing of IBM service and support.

Simplified server

The x3105 is an ideal server for small businesses purchasing a first server for file and print or ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family AMD Opteron
Processor AMD Opteron 1212
L2 cache 2 MB
Maximum number of SMP processors 1
Disk drive
Total storage capacity 1000 GB
Hard disk drive capacity 80 GB
Hard disk interface SATA
Storage controllers
RAID levels 0, 1
Memory
Internal memory 512 MB
Internal memory type PC2-5300 DDR2 SDRAM (Chipkill)
Memory slots 4 DIMM
Maximum internal memory 8 GB
Memory layout 1 x 512 MB
Optical drive
CD read speed 48 x
Optical drive type CD-ROM
CD-ROM interface type EIDE
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI RN50
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Parallel ports quantity 1
Serial ports quantity 1
USB 2.0 ports quantity 6
Ethernet LAN (RJ-45) ports quantity 1
VGA (D-Sub) ports quantity 1
Energy management
Power supply 310 W
Weight & dimensions
Dimensions W x D x H 205 x 497 x 438 mm
Weight 17000 g
Height 438 mm
Width 205 mm
Depth 497 mm
Operating system/software
Compatible operating systems Windows Small Business Server 2003, Microsoft Windows Server 2003 Standard Edition/Enterprise Edition, Red Hat Enterprise Linux®, SUSE Linux Enterprise Server, Novell Netware
Technical details
Chassis type Tower
2 offers, from 507.00