|
|
|
|
|
|
| Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy. |
 |
 |
 |
|
|
The IBM System x3105 provides what a growing small business needs. The x3105 provides simplicity right out of the box with proven server technology to boost performance and expandability for your growing business—all with the backing of IBM service and support.
Simplified server
The x3105 is an ideal server for small businesses purchasing a first server for file and print or
...
More>>>
small business applications. In addition, add tape backup, UPSs and other options to the x3105 to protect business-critical data as your need arises.
Set it up and go
IBM ServerGuide™ helps you install the operating system, getting you up and running quickly. Or, the x3105 can be ordered with Microsoft® Windows® Small Business Server 2003 preinstalled.
Depend on it
Along with its affordable price, the x3105 includes the latest server technologies your business needs to stay competitive, such as dual-core processors and ECC memory—providing your business a dependable small business server solution.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Opteron
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Opteron 1210
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
| Maximum number of SMP processors |
1 |
|
Total storage capacity
|
|
Total storage capacity in Gigabyte (1 billion bytes).
1000 GB
|
| Number of hard drives installed |
1 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
Serial ATA |
| RAID levels |
0, 1 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
ECC
|
|
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
|
| Maximum internal memory |
8 GB |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM
|
| CD read speed |
48 x |
|
Optical drive type
|
|
Type of the optical drive
CD-ROM
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
|
| Graphic adapter |
ATI RN50 |
| Networking features |
Gigabit Ethernet |
|
| VGA (D-Sub) ports quantity |
1 |
| Parallel ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Power supply |
310 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
205 x 497 x 438 mm
|
| Depth |
497 mm |
|
Height
|
|
Height of the product
438 mm
|
| Width |
205 mm |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
17000 g
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Small Business Server 2003, Microsoft Windows Server 2003 Standard Edition/Enterprise Edition, Red Hat Enterprise Linux®, SUSE Linux Enterprise Server, Novell Netware
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
|
|
|
|
|
|
|
|
|
|
|
|