The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
- Can help improve the productivity of your server. - Provides outstanding performance and throughput for I/O bound applications.
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type
DDR2-SDRAM
Form factor
Description of characteristics; and/or size of the product; included by type.
DIMM
Memory
Bus clock rate
667 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.