IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > hard disk drives > IBM 40K1044

146GB 15K 3.5" SAS Hot-Swap HDD

Brand: IBM
Product code: 40K1044
EAN/UPC code: 5050689883994, 0000435883995
Category: hard disk drives 
Release date: 13 May 2006
Info modified on: 27 Aug 2008 13:21:43
146GB 15K 3.5" SAS Hot-Swap HDD
40K1044 IBM
4k

High performance and reliability - these attributes define hard disk drives from IBM - a winning data storage solution. Designed specifically to meet the needs of your advanced, data-intensive applications, IBM hard disk drives provide users with a wide range of capacities and interfaces for nearly every data-intensive application.

Specs
Alternatives
Options
Disk drive
Internal
Hard disk rotational speed 15000 RPM
Hard disk drive capacity 146.4 GB
Average latency 2 ms
Hard disk interface SAS
Drive device, buffer size 8 MB
Disk drive
Hard disk average seek time 4 ms
Hard disk size 3.5 "
Data transmission
Data transfer rate 3 Gbit/s
Sustained data rate 98 MB/s
System requirements
Compatibility xSeries 260, 206m, 306m, System x3800
54 offers, from 136.55