A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
-Connectivity Media: 10/100/1000Base-T UTP. -Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Connectivity
Connectivity technology
Wired
Interface type
PCI
Ethernet/LAN connection
Parallel ports quantity
2
Connectivity
Cabling technology
Type of cable technology performance; including the fiber or cable type