IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > hard disk drives > IBM 39M4514

500GB Simple-Swap SATA II

Brand: IBM
Product code: 39M4514
EAN/UPC code: 5050689910461, 0000435910462
Category: hard disk drives 
Release date: 21 May 2006
Info modified on: 27 Aug 2008 13:21:43
Warranty: One year.
500GB Simple-Swap SATA II
39M4514 IBM

This simple-swap Serial ATA (SATA) hard disk drive option offers 500GB of storage capacity in a single drive. It features a 3.5-inch drive form factor.

Features and Benefits:
- Outstanding total cost of ownership
- One of the highest capacity point hard files offered in the industry today
- Simple-swap capability allows for easy swap out and interchange.

Specs
Alternatives
Options
Disk drive
Internal
Hard disk rotational speed 7200 RPM
Hard disk drive capacity 500 GB
Hard disk interface Serial ATA II
Hard disk size 3.5 "
Data transmission
Drive device, transfer rate 300 MB/s
Weight & dimensions
Dimensions W x D x H 70 x 112 x 15 mm
Weight 220 g
Height 15 mm
Width 70 mm
Depth 112 mm
38 offers, from 215.69