| Output power capacity (VA) |
1500 VA |
| Nominal input voltage |
110 - 127 V |
| Output power capacity (Watts) |
1050 W |
| Nominal output voltage |
110/120/127 V |
| Input connection type |
8 x Nema 5-15 |
| Surge energy rating |
480 J |
| Battery technology |
Sealed Lead Acid |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
170 x 439 x 216 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
25000 g
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows NT 4.0 SP6, Microsoft Windows XP, SuSE Linux 7.2, SuSE Linux 7.3, TurboLinux 7, Novell NetWare 6.0 SP1, Microsoft Windows 2000 Advanced Server SP3, Red Hat Linux 7.3, Microsoft Windows 2000 Server SP3, Microsoft Windows 2000 Professional SP3, Red Hat Linux 8.0, Novell NetWare 5.1 SP3 or later, Microsoft Windows Server 2003
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating humidity range |
0-95 % |
| Operating altitude |
3000 m |
|