IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > IBM 2130R1X

UPS750TLV

Brand: IBM
Product code: 2130R1X
EAN/UPC code: 0000435898487
Category: uninterruptible power supplies (UPS) 
Release date: 06 Aug 2006
Info modified on: 21 Aug 2008 21:21:39
UPS750TLV
2130R1X IBM

Now you can protect and substantially extend the backup power runtimes of your mission-critical applications with cost-effective, high-availability, uninterruptible power supply (UPS) options. These UPS options are more cost effective than predecessors and provide higher wattage levels each VA point. This means you can power more or higher power equipment with longer battery run times than previously ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 750 VA
Nominal input voltage 110 - 127 V
Output power capacity (Watts) 500 W
Nominal output voltage n/a
Input connection type NEMA 5-15
Surge energy rating 320 J
Power supply input frequency 50 - 60 Hz
Connectivity
I/O ports 6 x power NEMA 5-15
1 x USB
1 x RS-232 - 9 pin D-Sub (DB-9)
Weight & dimensions
Dimensions W x D x H 170 x 439 x 216 mm
Weight 19500 g
System requirements
Compatible operating systems Microsoft Windows NT 4.0 SP6, Microsoft Windows XP, SuSE Linux 7.2, SuSE Linux 7.3, TurboLinux 7, Novell NetWare 6.0 SP1, Microsoft Windows 2000 Advanced Server SP3, Red Hat Linux 7.3, Microsoft Windows 2000 Server SP3, Microsoft Windows 2000 Professional SP3, Red Hat Linux 8.0, Novell NetWare 5.1 SP3 or later, Microsoft Windows Server 2003
Certificates
Certification CE, FCC Class A certified, C-Tick, GOST, BCIQ, EN 60950, NOM, UL 1778, VDE, CSA 22.2 No. 950, EN55022 Class A, EMC, FCC Part 15, AS/NZS 3548, EN 50091-1
4 offers, from €250.84