IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PCs > HP KJ255AA#ABH

Pavilion a6340 Bundle

Brand: HP
Product code: KJ255AA#ABH
EAN/UPC code: 0883585742653
Category: PCs 
Release date: 20 Dec 2007
Info modified on: 20 Nov 2008 21:29:38
KJ255AA#ABH HP
30k

Specs
Alternatives
Options
Processor
Processor clock speed 2600 MHz
Processor AMD Athlon 64 X2 5000+
Processor family AMD Athlon
L2 cache 1 MB
Memory
Internal memory 2048 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Storage media
Compatible memory cards 15-i-1
Disk drive
Hard disk drive capacity 320 GB
Hard disk interface Serial ATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter ATI Radeon HD 2350 Pro
Maximum graphic adapter memory 319 MB
Audio
Audio system High Definition Audio 7.1
Optical drive
Optical drive type DVD±RW DL
Lightscribe
Display
Display included
Display TFT LCD
Resolution 1680 x 1050 pixels
Display diagonal 20.1 "
Display brightness 300 cd/m²
Display
Contrast ratio (typical) 1000:1
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Connectivity
IEEE 1394/Firewire ports quantity 2
USB 2.0 ports quantity 6
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 175 mm
Depth 414 mm
Height 387 mm
Dimensions W x D x H 175 x 414 x 387 mm
Weight 9600 g
Technical details
Chassis type Micro Tower
€576.38