|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2660 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Xeon® 3075 Dual Core Processor 2.66 GHz
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Xeon®; Intel® Core™; Intel® Pentium®; Intel® Celeron®
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 3210 Chipset
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333/1066/800 MHz Front Side Bus 1333 MHz
|
| Processors compatible |
Quad-Core Intel® Xeon® processor 3220 (2.4GHz, 8MB L2 cache, 95 Watts, 1066MHz Front Side Bus (FSB)); Quad-Core Intel® Xeon® processor 3210 (2.13 GHz, 8MB L2 Cache, 95 Watts, 1066MHz FSB); Dual-Core Intel® Xeon® processor 3075 (2.66GHz, 4MB L2 cache, 65 W |
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
|
Cache internal
|
|
Actual internal (L1) cache memory; expressed in bytes
4 MB Level 2 cache 8 MB Level 2 cache (3220 and 3210 series); 4 MB Level 2 cache (3075 and 3065 series); 2 MB Level 2 cache (E4400 series); 1 MB Level 2 cache (E2160 series); 512 KB Level 2 cache (420 series)
|
| Disk subsystem controller |
Integrated Intel 82801IR Serial ATA Host Controller with RAID 0/1 support. Hot Plug SAS and SATA controllers available via PCI card option. |
| Hard disk drive type |
No hard drive in standard configuration |
|
Hard disk controller
|
|
Hard drive controller characteristics including type
Intel® 82801IR Integrated Serial ATA Host Controller
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 Xeon 3075 Model: 1 GB (1 x 1 GB); Xeon 3210 Model: 2 GB (2 x 1 GB)
|
| Internal memory type |
PC2-6400 (800MHz) Unbuffered ECC DDR2 SDRAM Interleaving optional (Enabled when DIMMs populated in pairs) |
| Maximum internal memory |
8 GB |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM slots
|
|
Optical drive type
|
|
Type of the optical drive
Optional: 2 HDD Models: 12.7mm DVD-ROM, or DVD-RW Drive; 4 HDD Models: 9.5mm DVD-ROM, or DVD combo drive Optional
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
|
| Graphic adapter |
ATI ES1000 |
|
Video RAM
|
|
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB SDRAM Video Memory
|
| Video modes resolution |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
|
Video card features
|
|
Video graphic features of the graphic solution
Integrated ATI ES1000
|
| Networking features |
Embedded NC326i Dual Port Gigabit Server Adapter |
| Network cards |
Embedded NC326i Dual Port Gigabit Server Adapter |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
2 |
| Serial ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Serial - 1; USB 2.0 - 5 (2 front, 1 internal, 2 rear); Graphics - 1 (rear); Keyboard - 1; Mouse - 1; Network RJ-45 - 2; iLO 2 remote management port - 1 (optional)
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Two total slots: (1) Full length PCI Express x8 slot (x8 connector); Can be replaced with a full-length 64-bit /133MHz PCI-X slot; (1) Half-length, low-profile PCI Express x1 slot (x8 connector)
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant
|
|
Power availability
|
|
Power availability of the system; expressed in watts and type of current
400 Watts (at 100 VAC), 400 Watts (at 200 VAC)
|
| Power requirements |
90 - 132 VAC, 180 - 264 VAC; 47 to 63 Hz |
| Power management |
Auto-sensing 400-Watt PFC Power Supply, CE Mark Compliant |
| Power supply |
400 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
44.80 x 68.19 x 4.32 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
11.79 kg
|
| Depth |
682 mm |
|
Height
|
|
Height of the product
43.2 mm
|
| Width |
448 mm |
| Storage temperature range (T-T) |
-30-60 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-95 %
|