IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > servers > HP 419523-425

ProLiant ML350 G5

Brand: HP
Product code: 419523-425
EAN/UPC code: 0882780585577
Category: servers 
Release date: 01 Oct 2006
Info modified on: 20 Nov 2008 13:29:35
ProLiant ML350 G5, Intel Xeo® 5120 dual-core 1.86GHz (4MB Level 2 cache, 1066MHz FSB), 1GB (2 x 512MB), 2 x 72GB Ultra320 SCSI (SAS) SFF hot-plug 10000-rpm, 5U tower
419523-425 HP
6k

The HP ProLiant ML350 server, the best selling tower server in the world, is all new for its fifth generation with remarkable improvements to reliability, expandability, environmental, and performance features.

Specs
Alternatives
Options
Processor
Processor clock speed 1860 MHz
Processor family Intel Xeon
Number of processors installed 1 pcs
Processor Dual-Core Intel Xeon 5120
Chipset Intel 5000Z
Processor front side bus 1066 MHz
L2 cache 4 MB
Disk drive
Hard disk rotational speed 10000 RPM
Hard disk drive capacity 144 GB
Hard disk interface SCSI
SCSI interface type Ultra320 SCSI
Storage controllers
Hard disk controller Smart Array E200i
Memory
Internal memory 1024 MB
Internal memory type PC2-5300 DDR2 SDRAM
Memory slots 8
Maximum internal memory 32 GB
Memory layout 2 x 512 MB
Optical drive
CD read speed 48 x
Optical drive type CD-ROM
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI ES1000
Networking
Networking features Ethernet/Fast Ethernet/Gigabit Ethernet
Connectivity
Parallel ports quantity 1
Serial ports quantity 1
PS/2 ports quantity 2
USB 2.0 ports quantity 6
Ethernet LAN (RJ-45) ports quantity 2
VGA (D-Sub) ports quantity 1
Expansion slots 6
Energy management
Power supply type Optional
Power supply 800 W
Weight & dimensions
Dimensions W x D x H 218 x 596 x 468 mm
Weight 27240 g
Height 468 mm
Width 218 mm
Depth 596 mm
Environmental conditions
Operating altitude 3050 m
Operating system/software
Compatible operating systems Microsoft® Windows® Server 2003/R2 (Standard, Web en Enterprise Edition); Microsoft® Windows® Small Business Server 2003; Microsoft® Windows® 2000 Server en Advanced Server; Novell NetWare 6.5/Open Enterprise Server; LINUX (Red Hat, SuSE); OpenServer 5.0.7/6.0; UnixWare 7.1.3/7.1.4
Remote management software Integrated Lights-Out 2 (iLO 2)
Technical details
Chassis type Tower (5U)
Diskette drive 1.44 MB
Form factor 5U
Size 18.39 x 8.59 x 23.46 "
Acoustic pressure emissions 33 dB
Non-operating altitude 9144 m
Half-height bays quantity 5
Data protection features Online Spare; Mirrored Memory; Advanced ECC
Weight 67 lb
Tower Weight (approximate) Maximum (all hard drives, power supplies, and processors installed)
61 lb - Rack Weight (approximate) Maximum (all hard drives, power supplies, and processors installed)
Dimension note (imperial) (with feet/bezel)
Dimension note (metric) (with feet/bezel)
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA; Hot plug 3.5-inch SAS; Hot plug 3.5-inch SATA
€1165.50