Start
> routers
> Draytek V2700-B
|
|
Vigor2700 |
|
Brand: Draytek
Product code: V2700-B
EAN/UPC code:
|
Category: routers
|
|
|
|
|
Release date: 08 Aug 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: 3 year manufacturer's RTB warranty
PDF specs Vigor2700, AnnexB : 1-port ADSL2+, RJ-45 connector
|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
The DrayTek Vigor 2700 Series ADSL routers are designed to be the ideal ADSL-sharing and firewall device for to the SoHo (Small Office / Home) user. They combine performance, features and price into an attractive, relible and easy-to-use product, with the pedigree and thoughtful design DrayTek are renowned for.
Vigor2700 Series Highlights
- Built-in ADSL modem - plugs directly
...
More>>>
into your ADSL-enabled line; - Compatible with ADSL, ADSL2, ADSL2+ up to 24Mb/s downstream; - Universal Plug'n'Play (uPnP); - Firewall - Help protect your PCs from external attacks; - NAT Port redirection, forwarding and IP-DMZ; - VPN Passthrough for VPN client/server running behind the router; - 4-Port 10/100BaseT Ethernet Switch (with automatic uplink detection) for PC/Mac connection; - Automatic support for popular multimedia applications including MSN Messenger; - Dynamic DNS Posting, compatible with popular DDNS providers; - Easy configuration, monitoring & control from web-interface; - DNS Proxy/Cache & DHCP Server.
ADSL Compatibility
The Vigor2700 router series has direct ADSL support, compatible with ADSL, ADSL2 and ADSL2+ for line speeds up to 24Mb/s. The Vigor2700 series is compatible with all standard ISPs in the UK/NI and Channel Islands. ADSL2+ gives increased speed (and higher speed over a given distance) than original ADSL.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.1 Gbit/s |
| Networking features |
DNS, SNTP, RADIUS, DNS cache / proxy, UPnP, IGMPv2 proxy / snooping |
| Supports ISDN connection |
 |
| Data link protocol |
ADSL G.dmt ( G.992.1 ), ANSI T1.413 Issue2; ADSL2 G.dmt.bis ( G.992.3 ); ADSL2+ ( G.992.5 ) |
| Management protocols |
AAL5 ( RFC 2684 ), 8 PVCs, PPPoE |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
PPTP , IPSec , L2TP , L2TP over IPSec
|
| WLAN connection |
 |
| ADSL connection |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ADSL, LAN
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1-port ADSL2+, RJ-45 connector 4-port 10/100 Base-Tx Switch, RJ-45
|
|
| Performance management |
HTTP / HTTPS, Quick Start Wizard, CLI, TFTP / FTP |
| Firewall security |
IM / P2P, Multi-NAT , DMZ host, DoS / DDoS, VPN |
| Security algorithm supported |
AES , MPPE, DES / 3DES |
| VPN tunnels quantity |
2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95, 98, ME, NT4, 2000, XP, Linux & MacOS8/9/X
|
| Power requirements |
DC 12V ~ 15V |
| Power supply |
10 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
160 x 220 x 36 mm
|
|
|
|
|
|
|
|
|
|
|
|