IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > routers > Draytek V2700-A

Vigor2700

Brand: Draytek
Product code: V2700-A
EAN/UPC code:
Category: routers 
Release date: 24 Jun 2006
Info modified on: 20 Nov 2008 21:29:38
Warranty: 3 year manufacturer's RTB warranty
 PDF specs

Vigor 2700 , (Annex A):1-port ADSL2+, RJ-11 connector
V2700-A Draytek
26k

25k

The DrayTek Vigor 2700 Series ADSL routers are designed to be the ideal ADSL-sharing and firewall device for to the SoHo (Small Office / Home) user. They combine performance, features and price into an attractive, relible and easy-to-use product, with the pedigree and thoughtful design DrayTek are renowned for.

Vigor2700 Series Highlights

- Built-in ADSL modem - plugs directly ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Networking
Networking features DNS, SNTP, RADIUS, DNS cache / proxy, UPnP, IGMPv2 proxy / snooping
Supports ISDN connection
Protocols
Data link protocol ADSL G.dmt ( G.992.1 ), ANSI T1.413 Issue2; ADSL2 G.dmt.bis ( G.992.3 ); ADSL2+ ( G.992.5 )
Management protocols AAL5 ( RFC 2684 ), 8 PVCs, PPPoE
Supported network protocols PPTP , IPSec , L2TP , L2TP over IPSec
Wireless LAN features
WLAN connection
ADSL features
ADSL connection
Downstream data rate 24 Mbit/s
Upstream data rate 1 Mbit/s
Connectivity
Interface ADSL, LAN
I/O ports 1-port ADSL2+, RJ-11 connector
4-port 10/100 Base-Tx Switch, RJ-45
Management features
Performance management HTTP / HTTPS, Quick Start Wizard, CLI, TFTP / FTP
Security
Firewall security IM / P2P, Multi-NAT , DMZ host, DoS / DDoS, VPN
Security algorithm supported AES , MPPE, DES / 3DES
VPN tunnels quantity 2
Operating system/software
Compatible operating systems Windows 95, 98, ME, NT4, 2000, XP, Linux & MacOS8/9/X
Energy management
Power requirements DC 12V ~ 15V
Power supply 10 W
Weight & dimensions
Dimensions W x D x H 160 x 220 x 36 mm
5 offers, from €103.01