IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PCs > Acer PS.M41C6.B01

Veriton M410

Brand: Acer
Product code: PS.M41C6.B01
EAN/UPC code: 4718235925123
Category: PCs 
Release date: 07 Nov 2007
Info modified on: 20 Nov 2008 21:29:38
PS.M41C6.B01 Acer
97k

Specs
Alternatives
Options
Processor
Processor clock speed 2600 MHz
Processor AMD Athlon 64 4000+
Processor family AMD Athlon
Memory
Internal memory 1024 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Memory layout 2 x 512 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA II
Hard disk rotational speed 7200 RPM
Video
Graphic adapter AMD 690V (X1200)
Audio
Audio system Realtek ALC888S
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows XP Professional
Operating system/software
Bundled software Acer Empowering Technology Lite, LANScope Lite, Norton® AntiVirus™, Adobe® Reader®, Cyberlink® PowerDVD™
Connectivity
USB 2.0 ports quantity 8
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack 1
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 180 mm
Depth 441.5 mm
Height 367 mm
Dimensions W x D x H 180 x 441.5 x 367 mm
Energy management
Power supply 250 W
Technical details
Chassis type Tower
5 offers, from €290.03