Start
> PCs
> Acer 92.6LL9Z.THP
|
 |
Aspire L3600 |
|
Brand: Acer
Product code: 92.6LL9Z.THP
EAN/UPC code: 4718235891015
|
Category: PCs
|
|
|
|
|
Release date: 25 Jun 2008
Info modified on: 20 Nov 2008 21:29:38
Legitimate Windows Vista® Home Premium, Intel® Pentium® Dual-Core processor E2160, 2GB DDR II RAM (2x 1GB SODIMM), 250GB HDD, DVD-RW Double Layer, 1Gb LAN, WiFi 54b/g, FireWire, Intel® GMA3100 max. 358MB TGM DVI VGA, 7.1 Dolby Digital, 5-in-1 card reader, incl. USB US Int. keyboard & optical mouse
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
The Aspire L3600 provides exciting new home entertainment options for superb value. At just one-tenth the size of a regular desktop, this small PC can easily become the vibrant center of your digital home. The Aspire L3600 optimizes great looks with solid features in an attractive space-saving design without compromise on value or performance. The machine combines an Intel Core 2 Duo CPU, Slot-in
...
More>>>
DVD-RW and a large hard drive up to 750GB ensuring to meet the needs of the more discerning user.
Space and power saving The small format of Acer’s uSFF (ultra small form factor) PC leads to significant savings on desktop real estate and power consumption. Compared to traditional desktops, the Aspire L5100 may use up to 47% less power consumption which means less heat generated and so enjoying a far more silent operation. The convertible design also enables users to optimise restricted work areas by having the choice to locate the PC next to or under even under the monitor. Easy manageability Acer’s Empowering Technology, a smart suite of utilities designed to make common tasks and system configuration easy, supports the user perfectly and provides easy manageability. Real quality of life With the Aspire L3600 you will enjoy a relaxing living environment due to a near-silent operation (26 dB — better than industry standards). With the wireless keyboard and mouse and TV Tuner option you can enjoy the full benefits of a Media Center PC.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel G31/ICH7-DH
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual Core E2160
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
2 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Compatible memory cards |
SD/MS/MS Pro/MMC/xD |
| Card reader integrated |
 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
Intel GMA 3100 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
|
| Audio system |
High Definition Audio 7.1 |
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
|
|
|
|
|
|
| hard disk drives |
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
 |
 |
29413 |
Hard Drive 1TB USB 2.0 |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
29420 |
DataTank USB 2.0 & FW400/FW800 2TB |
|
 |
 |
29416 |
Hard Drive PRO 1000GB USB 2.0 & eSATA |
|
| Show all hard disk drives >> | | flat panel displays |
 |
 |
190S8FS/00 |
19" SXGA LCD, Silver |
|
 |
 |
170S7FB/00 |
17" TFT Display, Black |
|
 |
 |
220WS8FS/00 |
22" LCD Widescreen Monitor |
|
 |
 |
112011 |
Business-Class 20" Monitor 2025 S1W |
|
 |
 |
112601 |
o.display 3.1_26" Wide DVI-D |
|
| Show all flat panel displays >> | | keyboards & desktops |
 |
 |
967689-0510 |
EasyCall Desktop |
|
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
IKEY5-EU |
Slim USB keyboard |
|
 |
 |
967670-0510 |
Cordless Desktop® LX710 Laser |
|
| Show all keyboards & desktops >> | | network cards & adapters |
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002419 |
FRITZ!WLAN USB Stick N Englisch Edition |
|
 |
 |
DWA-547 |
RangeBooster N 650 Draft-11n PCI/Desktop Adapter |
|
 |
 |
DWA-556 |
DWA-556, Wireless N PCIe Desktop Adapter (11n) |
|
| Show all network cards & adapters >> | | network switches |
 |
 |
3C1670800B-ME |
Office Connect Gigabit Switch 8 |
|
 |
 |
3CR17332-91-ME |
4210 18-Port |
|
 |
 |
3CBLSG24-ME |
Baseline Switch 2924-SFP Plus |
|
 |
 |
ES-5224RS+ |
ES-5224RS+ Gigabit Ethernet Switch |
|
| Show all network switches >> | | video cards |
 |
 |
PV-T88P-YDF4 |
GeForce 8800 GT 512MB DDR3 |
|
 |
 |
PV-T80U-SHD9 |
GeForce 8800 Ultra 768MB DDR3 RoHS Dual DVI XXX |
|
| antivirus & security software |
 |
 |
Q12AP09 |
Antivirus Pro 2009, NL, 3 users, 1 Year |
|
 |
 |
Q12IS09 |
Internet Security 2009, NL, 3 users, 1 Year |
|
 |
 |
2932 |
G DATA InternetSecurity 2009, NL, 1 user |
|
 |
 |
Q12GP09 |
Global Protection 2009, NL, 3 users, 1 Year |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
2931 |
G DATA AntiVirus 2009, NL, 1 user |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
|
 |
 |
ETRITM8001BPEM |
Integrated Threat Management r8 in English - 1 User - Product only - 1 Year |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
2935 |
G DATA TotalCare 2009, NL, 1 user |
|
 |
 |
ETRPPCE8001BPEM |
eTrust PestPatrol Corporate Edition r 8in English French Italian German Spanish and Japanese - 1 User - Product only |
|
| Show all antivirus & security software >> | | motherboards |
 |
 |
MB-N680-ILT9 |
nForce 680I LT SLI Intel Socket 775 DDR2 |
|
| mice |
 |
 |
931689-0914 |
MX Revolution |
|
 |
 |
ILASER |
USB Laser Mouse |
|
 |
 |
CLLMLASERS |
Lounge'n'Look Laser Mouse |
|
 |
 |
BNEEVR |
Evoluent Mouse Right hand |
|
| Show all mice >> | | operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
| | | | |