IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Czech Republic Georgia  More >> Country Language: English

Start > routers > AVM 20002427

FRITZ!Box Fon WLAN 7270 International Edition

Brand: AVM
Product code: 20002427
EAN/UPC code: 4023125024276
Category: routers 
Release date: 25 Aug 2008
Info modified on: 01 Dec 2008 17:40:21
Warranty: 5 years
 PDF specs

FRITZ!Box Fon WLAN 7270
20002427 AVM
301k

311k
795k

FRITZ!Box Fon WLAN 7270 – The data hub for your Internet access
The new flagship for the FRITZ!Box product range combines an ADSL2+ modem, a WLAN router and a VoIP/landline telephone system in one device. By using DECT and the latest WLAN technology, the product provides you with maximum wireless freedom when surfing and telephoning. Up to six cordless telephones can be logged on to the integrated ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.3 Gbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Supports WAN connection
Protocols
DHCP client
DHCP server
Ethernet LAN features
Full duplex
Ethernet LAN data transfer rates 100 Mbit/s
Wireless LAN features
WLAN connection
Frequency range 2,4 and 5 Ghz
Wireless connections
WLAN data transfer rates supported 300 Mbit/s
ADSL features
ADSL connection
Upstream data rate 24 Mbit/s
Downstream data rate 1 Mbit/s
ADSL specification ITU G.992.1 Annex A and Annex B
Connectivity
DC-in jack
WAN port
Ethernet LAN (RJ-45) ports quantity 4
USB 2.0 ports quantity 1
Modem (RJ-11) ports 1
I/O ports ADSL (Annex A and Annex B)
Fixedline (Analog and ISDN)
2 x Analog FXS
ISDN NT
4 x Ethernet
USB Host 2.0
Management features
Management platform tr069, tr064
Remote administration https remote access
Management features
Web-based management
Reset button
Quality of Service (QoS) support
Wireless Universal Plug & Play (UPnP)
Modem
Modem speed 24.000 Kbit/s
Security
Firewall security NAT, SPI
VPN support VPN Server and Client.
Up to 8 connections
System event log
NAT functionality Port forwarding
Exposed Host (DMZ)
Operating system/software
Bundled software Tapi Services 4 FRITZ!Box
FRITZ! VPN
System requirements
Mac compatibility
Energy management
Power over Ethernet (PoE) Support
Packaging data
Packaging width 240 mm
Packaging depth 305 mm
Packaging height 70 mm
Technical details
Plug and Play
Voice codecs G711, G726, G729
Colour
Colour of product Red
Illumination/Alarms
Power LED
Packaging content
AC adapter bundled yes
Manual
Quick start guide
User Guide on CD-ROM
23 offers, from €155.12