|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
FRITZ!Box Fon WLAN – phone and surf over ADSL simultaneously – with cable-free WLAN The flagship of the FRITZ!Box line combines Internet telephony in outstanding voice fidelity with ADSL access for multiple computers – including wireless access with support for the latest WLAN standards. And the integrated PBX lets you dial over the Internet (VoIP), or a fixed ISDN or POTS phone line.
...
More>>>
You can dial all these phone calls using your existing phones – thanks to FRITZ!Box, you don’t even have to turn on the computer to phone over the Internet.
A quick look at FRITZ!Box Fon WLAN - Powerful voice over IP PBX system for ISDN and analogue fixed phone lines - WLAN ADSL modem/router (802.11b/g/g++), up to 125 Mbit/s - Up to 35% faster WLAN* with 802.11g++ - Maximum WLAN security thanks to WEP, WPA and WPA2 encryption - Connects computers and networks as well as analogue phones and faxes - Host port to connect USB accessories (printers, storage media) - WLAN switch
* Compared to WLAN 802.11g standard throughput between FRITZ!WLAN USB Stick and FRITZ!Box WLAN
The smart combination of ADSL router, ADSL modem and voice over IP PBX system does almost everything: surf and email from one or more wireless computers at ADSL speed, even while you make Internet and fixed-line phone calls, using your existing phones. Use two analogue extensions simultaneously for phones, faxes or answering machines. An USB host port allows you to connect USB accessories, such as a printer or hard drive, directly to FRITZ!Box Fon WLAN, and to share it with all the computers in the network. All the WLAN connections are encrypted out of the box using the secure WPA standard, and AVM’s certified firewall ensures safe surfing enjoyment.
FRITZ!Box Fon WLAN 7140 with 4 LAN ports, 2 analogue extensions and a USB accessory port.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.100 Gbit/s |
| Connectivity technology |
Wireless |
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| Supported WAN type |
ADSL, ADSL2+, LAN |
| Data link protocol |
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++ |
| VoIP protocols |
SIP |
| DHCP client |
 |
| DHCP server |
 |
| Supported protocols |
- VoIP - ADSL, T-DSL - ITU G.992.1 (G.DMT) Annex A |
| Bandwidth |
2,4 GHz |
| Channels quantity |
13 |
| WLAN connection |
 |
| WLAN data transfer rates supported |
11, 54, 125 Mbit/s |
| Upstream data rate |
1 Mbit/s |
| Downstream data rate |
24 Mbit/s |
| ADSL specification |
ADSL, ADSL2+, G.992.1 |
| Supports ADSL connection |
 |
| Ethernet LAN (RJ-45) ports quantity |
4 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
|
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
2 x FXS - RJ-11 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - ADSL 1 x USB
|
| Web-based management |
 |
| Reset button |
 |
| Security algorithm supported |
WEP, WPA, WPA2 |
| MAC address filtering |
 |
| System event log |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
-Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3 +
|
| Bundled software |
FRITZ!DSL |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
240 x 305 x 70 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
815 g
|
| Voice codecs |
G711, G726, G729, ILBC |
| Power LED |
 |
| Cables included |
ADSL, ISDN/Analog 4m UTP 1,5m |
| Manual |
 |
| Quick start guide |
 |
| User Guide on CD-ROM |
 |
|
|
|
|
|
| | |