IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > servers > IBM 4368K1G

System x3200 M2

Brand: IBM
Product code: 4368K1G
EAN/UPC code: 0875720000773, 0883436036320, 5051045033237, 883436036320
Product family: eServer xSeries
Category: servers 
Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Release date: 08 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Warranty: 3 years
 PDF specs

System x3200 M2 - 2400 MHz, Core 2 Duo Intel E4600
4368K1G IBM
12k

Product demo
System x3200 M2 Visual tour (3k)
System x3200 M2 Product Guide (338k)

- Flexible storage options allow you to optimize storage capacity, protect critical data and maximize overall system performance.
- Support for legacy hardware protects your IT investment while providing configuration flexibility.
- Integrated and optional systems management offerings reduce system outages, enhance administrator productivity and help to maintain high end-user satisfaction.
- ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium 3
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Core 2 Duo Intel E4600
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Storage controllers
Hard disk controller
Hard drive controller characteristics including type
SATA / SAS
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Maximum internal memory 8 GB
Internal memory type DDR2 SDRAM
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
4
Memory layout
Describe how memory is plugged on the motherboard
2 x 512 MB
Video
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Graphic adapter ATI ES1000
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR
Video
Video modes resolution 1280 x 1024 pixels
Networking
Network ready
Indicates whether the product is network ready out of the box
Networking features Gigabit Ethernet
Connectivity
VGA (D-Sub) ports quantity 1
Parallel ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Number of slots 4
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
400 W
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
20800 g
Technical details
Chassis type
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
Number of server expansion bays 7
Hard drive bays hot swap
The ability to remove and replace hard drive bays during operation.
5
26 offers, from 410.82