IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Russian Federation Finland Sweden India Venezuela Romania Peru  More >> Country Language: English

Start > servers > IBM 4362K1G

System x3200

Brand: IBM
Product code: 4362K1G
EAN/UPC code: 5051045013123
Category: servers 
Warranty: One year parts and labour, Onsite Repair.
 PDF specs

System x3200, Dual Core Intel Pentium D 945 2.8 GHz/800 MHz (4 MB L2 cache), 512 MB DDR2 SDRAM, 160GB SATA HD, CD-ROM, Gigabit Ethernet, ATI ES1000 (16 MB)
4362K1G IBM

The IBM System x3200 can help lower your IT costs throughout its business lifecycle. The x3200 is not only affordable to purchase, but it’s also easy to manage and keep up to date.

Keep your business in business

With unprecedented system availability, the x3200 can help you maximize uptime for your file and print or network infrastructure applications. Select SATA, near-line ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2800 MHz
Processor family Intel Pentium D
Number of processors installed 1
Processor Intel Pentium D 945
Processor front side bus 800 MHz
L2 cache 4 MB
Maximum number of SMP processors 1
Disk drive
Total storage capacity 2000 GB
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA
Memory
Internal memory 512 MB
Internal memory type DDR2 SDRAM
Optical drive
CD read speed 48 x
Optical drive type CD-ROM
CD-ROM interface type EIDE
Video
Maximum graphic adapter memory 16 MB
Graphic adapter ATI ES1000
Networking
Networking features Gigabit Ethernet
Connectivity
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Connectivity
Parallel ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Serial ports quantity 2
USB 2.0 ports quantity 6
Energy management
Power supply 400 W
Weight & dimensions
Dimensions W x D x H 216 x 540 x 438 mm
Depth 540 mm
Height 438 mm
Width 216 mm
Weight 20800 g
Operating system/software
Compatible operating systems Microsoft® Windows® Server™ 2003 Standard
Edition/Enterprise Edition, Windows Small Business Server 2003, Red Hat Enterprise Linux®, SUSE Linux Enterprise
Server, Novell NetWare, IBM OS 4690
Technical details
Chassis type Tower (5U)
21 offers, from €543.47