|
|
|
|
|
|
| Servers are extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy. |
 |
 |
 |
|
|
The IBM System x3200 can help lower your IT costs throughout its business lifecycle. The x3200 is not only affordable to purchase, but it’s also easy to manage and keep up to date.
Keep your business in business
With unprecedented system availability, the x3200 can help you maximize uptime for your file and print or network infrastructure applications. Select SATA, near-line
...
More>>>
SATA or Serial Attached SCSI hard disk drives (HDDs) depending on your reliability requirements. If a hard disk drive or power supply fails, the x3200 can stay up and running with redundant power supplies and hot-swap SATA and SAS HDDs.
Protect your data, your investment
Standard on select models, integrated hardware RAID-0 or -1 provides protection for your business-critical data. Optional upgrades to RAID-5 or tape backup solutions are also available.
Manage your growth
The x3200 helps minimize management costs for distributed or remote applications. It supports industry-standard, IPMI-based systems management and the IBM Remote Supervisor Adapter II for advanced hardware management—enabling your IT staff to do more with less.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2800 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium D
|
|
Number of processors installed
|
|
Number of processors and support for multi-processing available with the product
1 pcs
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium D 945
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
| Maximum number of SMP processors |
1 |
|
Total storage capacity
|
|
Total storage capacity in Gigabyte (1 billion bytes).
2000 GB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
Serial ATA |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
512 MB
|
| Internal memory type |
DDR2 SDRAM |
| CD read speed |
48 x |
|
Optical drive type
|
|
Type of the optical drive
CD-ROM
|
| CD-ROM interface type |
EIDE |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
|
| Graphic adapter |
ATI ES1000 |
| Networking features |
Gigabit Ethernet |
|
PS/2 ports quantity
|
|
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
|
| VGA (D-Sub) ports quantity |
1 |
|
| Parallel ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Serial ports quantity |
2 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
|
| Power supply |
400 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
216 x 540 x 438 mm
|
| Depth |
540 mm |
|
Height
|
|
Height of the product
438 mm
|
| Width |
216 mm |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
20800 g
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® Server™ 2003 Standard Edition/Enterprise Edition, Windows Small Business Server 2003, Red Hat Enterprise Linux®, SUSE Linux Enterprise Server, Novell NetWare, IBM OS 4690
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower (5U)
|
|
|
|
|
|
| | |