IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Poland Georgia Czech Republic  More >> Country Language: English

Start > routers > 3com 3CRWER200-75-ME

OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router

Brand: 3com
Product code: 3CRWER200-75-ME
EAN/UPC code: 662705504520, 0662705504520
Category: routers 
Release date: 13 May 2006
Info modified on: 24 Nov 2008 15:29:48
Warranty: 3 year
 PDF specs

OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router
3CRWER200-75-ME 3com
2k

High-Performance, Extended Range, Shared Internet Access for Wireless and Wired Users
The 3Com® OfficeConnect® Wireless 108 Mbps 11g Cable/DSL Router is a high-speed, affordable, and easy-to-use small office solution boasting eXtended range (XR) technology that enables up to 253 (64 wireless) users to securely share a single cable or DSL Internet connection. Wireless LAN users can connect ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Data transfer rate 108, 54, 48, 36, 24, 18, 12, 9, & 6 Mbit/s
Networking
Connectivity technology Wireless
Number of users 253 user(s)
Supports WAN connection
Supports ISDN connection
Protocols
Switching protocol OFDM, CCK
Routing protocol CSMA/CA
Data link protocol NAT/PAT (vs TCP & UDP), CHAP, IPCP, SNTP
Ethernet LAN features
Full duplex
Wireless LAN features
WLAN connection
Open space max range 2,296 feet
Indoors max range 400 feet
Bandwidth 2.4 - 2.4835 GHz
ADSL features
ADSL connection
Connectivity
I/O ports 4 x 10/100BASE-TX
1 x RJ11 WAN
Security
MAC address filtering
Operating system/software
Compatible operating systems Windows 98/ ME/ XP/ 2000
Certificates
Compliance industry standards IEEE 802.11b, 802.11g
Safety UL60950-1, CSA 22.2 No.60950-1-03, EN 60950-1: 2001, IEC 60950-1: 2001
Energy management
Power over Ethernet (PoE) Support
Power consumption 15 W
Power supply type DC12V / 1A
Environmental conditions
Operating temperature range (T-T) -10 - 45 °C
Storage temperature range (T-T) -20-85 °C
Weight & dimensions
Dimensions W x D x H 220 x 135 x 35 mm
Weight 592 g
Illumination/Alarms
LED indicators
60 offers, from 47.51