|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.1 Gbit/s |
|
Full duplex
|
|
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbit/s
|
| Networking features |
Ethernet / Fast Ethernet |
| Switch type |
Unmanaged |
| WLAN connection |
 |
| Ports quantity |
8 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10BASE-T/100BASE-TX
|
| Connectivity technology |
Wired |
| Ethernet LAN (RJ-45) ports quantity |
8 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
220 x 135.4 x 24.2 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
560.0 g
|
|
| Power over Ethernet (PoE) Support |
 |
| Power requirements |
100-240 VAC, 50/60 Hz |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.1p, IEEE 802.3, IEEE 802.3u
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
UL 60950-1, EN 60950-1, CSA 22.2 60950-1, IEC 60950-1
|
| Electromagnetic emissions |
FCC Part 15 Class B, EN 55022 Class B, ICES-003 Class B |
| Operating humidity range |
0 - 95 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
| PCs |
 |
 |
91.N1E7T.TYR |
Aspire M5620 |
|
 |
 |
91.51E7S.T7P |
Aspire M3610 |
|
 |
 |
92.WLM7X.HYP |
Aspire M1640 |
|
 |
 |
PS.M41C6.B01 |
Veriton M410 |
|
 |
 |
KB884ES#ABH |
dc7800 |
|
 |
 |
92.TGB7H.THP |
Aspire M1100 |
|
 |
 |
PS.M26E6.B03 |
Veriton M261 |
|
 |
 |
91.V5F7N.TYP |
Aspire M5100-Quad |
|
 |
 |
91.VKE7T.TLR |
Aspire M5100 |
|
 |
 |
9N.74E7Z.THP |
Aspire M3640-X193W |
|
 |
 |
92.6ZL9Z.THP |
Aspire L3600 |
|
 |
 |
91.N1M76.TWP |
Aspire M5620-GAMER |
|
 |
 |
GE001ET#ABH |
Compaq dx2300 microtower pc |
|
 |
 |
KA848AA#ABH |
Pavilion Elite m9160.nl |
|
 |
 |
KJ255AA#ABH |
Pavilion a6340 Bundle |
|
| Show all PCs >> | | servers |
 |
 |
419523-425 |
ProLiant ML350 G5 |
|
 |
 |
440886-425 |
ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server |
|
 |
 |
445847-425 |
ProLiant ML115 |
|
| Fujitsu-Siemens |
 |
VFY:ECO100-118NL |
PRIMERGY Econel 100 |
|
 |
 |
417249-421 |
ProLiant ML110 G4 Intel® Xeon® 3040 Dual Core Processor 2MB 512MB 160GB 1P NHP SATA Tower Server |
|
| Show all servers >> | | laser printers |
 |
 |
HL-2070N |
HL-2070N |
|
| network cards & adapters |
 |
 |
C100I |
10/100 Mbps PCI Network Card |
|
 |
 |
LC101 |
Gigabit LAN PCI Card |
|
 |
 |
C1G32I |
Gigabit PCI Network Card |
|
 |
 |
DGE-530T |
32-Bit 10/100/1000 Base-T PCI Adapter |
|
 |
 |
EM1031 |
CardBus Networking Adapter 10/100 Mbps |
|
 |
 |
LC002 |
LAN PC Card 10/100 Mbps |
|
 |
 |
LC102 |
LAN PC Card Gigabit |
|
 |
 |
EM1028 |
10/100Mbps PCI Networking Adapter |
|
 |
 |
DFE-690TXD |
32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port |
|
| Show all network cards & adapters >> | | networking cables |
 |
 |
N-707510 |
UTP CAT5 Network Cable Black, 0,5m |
|
| Domesticon |
 |
VB8402 |
VB 8402 |
|
 |
 |
A3L791B10M-GRY |
RJ45 CAT-5e Patch Cable, 10m(32.8 foot), Gray |
|
 |
 |
N-707511 |
UTP CAT5 Network Cable Red, 0,5m |
|
 |
 |
N-707516 |
UTP CAT6 Network Cable Yellow, 0,5m |
|
 |
 |
N-707515 |
UTP CAT6 Network Cable Red, 0,5m |
|
 |
 |
N-707514 |
UTP CAT6 Network Cable Black, 0,5m |
|
| Domesticon |
 |
VB8102 |
VB 8102 |
|
 |
 |
N-707513 |
UTP CAT5 Network Cable Blue, 0,5m |
|
| Show all networking cables >> | | routers |
 |
 |
20002387 |
FRITZ!BOX FON WLAN 7170 Annex A |
|
 |
 |
20002337 |
FRITZ!Box Fon WLAN 7140 Annex A |
|
 |
 |
EM4050 |
Wireless 54Mbps Router, AP, WDS High performance (wLink) |
|
 |
 |
C100BRS4H |
Firewall Broadband Router |
|
 |
 |
20002380 |
FRITZ!Box Fon 5124 Annex A |
|
| Show all routers >> | | antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
| inkjet printers |
 |
 |
C8970B#UUS |
Deskjet 6940 Color Inkjet Printer |
|
 |
 |
1444B009AA |
PIXMA mini 260 |
|
| large format printers |
| | | | |