The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
DDR2 ECC DIMMs, combined with an integrated ECC memory controller, corrects many soft and hard single-bit memory errors, and minimizes disruption of service to LAN clients. Chipkill distributes information covered by error correction coding across separate memory chips so if any of the chips fail, the data can still be reconstructed from the remaining chips and the system can continue running. Increased
...
More>>>
processor performance coupled with DDR memory enables you to retrieve and process information faster and more efficiently. DDR memory execute twice the number of operations per cycle than traditional SDRAM memory, effectively doubling the data exchange rate between memory and processors.
<<<Less
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Internal memory type
DDR2-SDRAM
Form factor
Description of characteristics; and/or size of the product; included by type.
DIMM
Bus clock rate
400 MHz
Memory
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.