IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > servers > IBM 88661RG

System x3800

Mærke: IBM
Produktkode: 88661RG
EAN/UPC-kode: 5050689957824
Product family: %%family_name%%
Kategori: servers 
På markedet siden: 11 Okt 2006
Info modified on: 30 Jun 2009 11:20:03
88661RG IBM
41k

Specs
Alternativer
Options
Processor
CPU clock speed 2500 MHz
Processor familie Intel Xeon
CPU Intel Dual-Core Xeon 7110N
Processor front side bus 667 MHz
2nd level cache 2 MB
Max. number of SMP processors 4
Disk drev
Intern harddisk 3600 GB
Lager controllers
RAID levels 0, 1, 5
Harddisk-controller
Hard drive controller characteristics including type
ServeRAID-8i SAS
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi PC2-3200 DDR2-400 SDRAM
Maximum intern hukommelse 64 GB
Optisk drev
Optisk drevtype
Type of the optical drive
DVD-ROM
DVD læse hastighed 16 x
DVD interface type ATAPI EIDE
Video
Maksimum hukommelse grafikkort 16 MB
graphics accelerator ATI Radeon 7000M
Netværk
Netværk features Ethernet/Fast Ethernet/Gigabit Ethernet
Tilslutning
Serielle kommunikationsporte 2
PS/2 mouse port 2
Tilslutning
USB 2.0 ports antal 3
Ethernet LAN (RJ-45) ports antal 2
VGA (D-Sub) porte antal 1
Strømstyring
Strømforsyning 775 W
Vægt & dimensioner
Dimensioner (W x H xD) 444 x 715 x 306 mm
Vægt 71700 g
Højde
Height of the product, expressed in centimeters
306 mm
Bredde 444 mm
Dybde 715 mm
Operativ system/software
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows Server 2003 (Standard and Enterprise editions 32-bit & x64), 32- and 64-bit Red Hat Enterprise
Linux® & SUSE Enterprise Linux, VMware ESX Server
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Rack
Diskette drev 1.44 MB
Rackmontering
Description of racks mounting characteristics of the product, including by type, and descriptive phrase for each
7U
6 priser, fra 6393.10  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box