servers
>
IBM 4368K1G
System x3200 M2
Mærke:
IBM
Produktkode:
4368K1G
EAN/UPC-kode:
0875720000773, 0883436036320, 5051045033237
Kategori:
servers
På markedet siden:
08 Mar 2008
Info modified on:
20 Nov 2008 21:29:38
48 priser, fra 290.52
12k
Specs
Alternativer
Options
Processor
CPU clock speed
2400 MHz
Processor familie
Intel Pentium 3
CPU
Core 2 Duo Intel E4600
Processor front side bus
800 MHz
2nd level cache
2 MB
Lager controllers
Harddisk-controller
Hard drive controller characteristics including type
SATA / SAS
Hukommelse
Intern hukommelse
1024 MB
Maximum intern hukommelse
8 GB
Intern hukommelse, teknologi
DDR2 SDRAM
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
4
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Video
Maksimum hukommelse grafikkort
16 MB
graphics accelerator
ATI ES1000
Video
memory type
DDR
Skærmopløsning - beskrivelse
1280 x 1024 Pixels
Netværk
Forberedt til netværk
Indicates whether the product is network ready out of the box
Netværk features
Gigabit Ethernet
Tilslutning
VGA (D-Sub) porte antal
1
Parallel ports quantity
1
Ethernet LAN (RJ-45) ports antal
1
Numre af slots
4
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
400 W
Vægt & dimensioner
Vægt
20800 g
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Tower
Numre af server expansion bays
7
Hard drive bays hot swap
5
48 priser, fra 290.52
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
flat panel displays
CMV 223D
22" widescreen LCD monitor
CMV 946A
19" widescreen LCD monitor
CMV 222H
22” Multifunctional LCD monitor
netkort/adapters
C1G32I
Gigabit PCI Network Card
netværk switches
3C1670800B-ME
Office Connect Gigabit Switch 8
3CR17332-91-ME
4210 18-Port
3CBLSG24-ME
Baseline Switch 2924-SFP Plus
CGIGA8
8-Port Gigabit Switch
Vis alle netværk switches >>
antivirus & security software
B1PBSA6A
BusinesSecure, EN
B1PESA6A
EnterpriSecure, EN
operativ systemer
874-005006
SUSE Linux Enterprise Server for X86, AMD64 & Intel EM64T, Itanium & IBM Power (Maximum 32CPU Sockets) 1-Year Subscription
874-005024
SUSE Linux Enterprise Server for X86, AMD64 & Intel EM64T, Itanium & IBM Power with Standard Support, 3071 Training Kit,(Maximum 32 CPU Sockets) 1-Year Subscription
874-005025
SUSE Linux Enterprise Server for X86, AMD64 & Intel EM64T, Itanium & IBM Power with Priority Support, 3071 Training Kit(Maximum 32 CPU Sockets) 1-Year Subscription
routers
20002387
FRITZ!BOX FON WLAN 7170 Annex A
20002337
FRITZ!Box Fon WLAN 7140 Annex A
AR-7084gA
AR-7084gA Wireless ADSL2+ Modem Router
DIR-655
Wireless N Gigabit Router
Vis alle routers >>
backup/recovery software
10713243-IN
Backup Exec System Recovery Server Edition (EN)
10759298
Backup Exec 11d for Windows Small Business Servers Standard Business Pack Bundle with Basic 8x5 Support
CD/DVD (re)writers
SPD2411BD/00
Internal Drive DVD 18x ReWriter
uninterruptible power supplies (UPS)
68457
Evolution 1550 VA Tower UPS
68454
Evolution 1150 VA Tower UPS
68452
Evolution 850 VA Tower UPS
webcams
CNETCAM
Network (IP) Camera
mounting kits
CPU1000
CPU Holder
CPU1050
CPU Holder, Slide Track
storage servere
1U4500R
1U Storage Server 250W Redundant PSU
N5200BR PRO
N5200 BR PRO Network Storage, Black
1U4500S
1U Storage Server 200W Single PSU
keyboard video mouse (kvm) switch boxes
NS211MICRO
KVM Switch for 2 PC PS/2
NS211K
KVM Switch 2 Port / Model: NS-211K
EM1035
2-Port KVM Switch With Audio
NS411K
KVM Switch 4 Port / Model: NS-411K
AB7105
High Quality 4-Port KVM Switch
EK-PAK4
EK-PAK4 PS/2 KVM Switch
Vis alle keyboard video mouse (kvm) switch boxes >>
WLAN access points
SNB6500/00
11b/g True Turbo Wireless Base Station
SNR6500/00
Wireless Range Extender
firewalls (hardware)
DFL-200
SoHo Network Security Firewall
HB-8008F
VPN 800/8 F Firewall
HSS-4000
HSS 4000 Firewall
HSS-6000
HSS 6000 Firewall
DFL-800
DFL-800 Small Office/Workgroup Firewall
Vis alle firewalls (hardware) >>
ISDN access devices
20001446
ISDN-Controller B1 PCI v4.0
regnskabs software
87.12823.00546.0
Totaal
87.12823.00448.7
Account Basic
87.12823.00462.3
Account
network monitoring software
5
Spector Pro
42
eBlaster
18
Spector CNE
51
Laptop Cop
25
WebWatcher for Kids
Vis alle network monitoring software >>
video splitters
AB7822
2 Port Audio Video Splitter
USB flash drives
P001-HSST-G001
SafeStick 1GB
P001-HSST-G008
SafeStick 8GB
P001-HSST-G064
SafeStick 64GB
fodskamler
FTR150
Discus 150
instant messaging software
ABCH1010
Promptchat, 1 operator
ABCH1011
Promptchat, 5 operators
ABCH1012
Promptchat, 20 operators