IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > servers > IBM 4368K1G

System x3200 M2

Mærke: IBM
Produktkode: 4368K1G
EAN/UPC-kode: 0875720000773, 0883436036320, 5051045033237, 883436036320
Product family: %%family_name%%
Kategori: servers 
På markedet siden: 08 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
4368K1G IBM
12k

Product demo
System x3200 M2 Visual tour (3k)
System x3200 M2 Product Guide (338k)

Specs
Alternativer
Options
Processor
CPU clock speed 2400 MHz
Processor familie Intel Pentium 3
CPU Core 2 Duo Intel E4600
Processor front side bus 800 MHz
2nd level cache 2 MB
Lager controllers
Harddisk-controller
Hard drive controller characteristics including type
SATA / SAS
Hukommelse
Intern hukommelse 1024 MB
Maximum intern hukommelse 8 GB
Intern hukommelse, teknologi DDR2 SDRAM
Hukommelsessokler
Number and type of memory expansion slots, including connector and memory module descriptions
4
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Video
Maksimum hukommelse grafikkort 16 MB
graphics accelerator ATI ES1000
memory type DDR
Video
Skærmopløsning - beskrivelse 1280 x 1024 Pixels
Netværk
Forberedt til netværk
Indicates whether the product is network ready out of the box
Netværk features Gigabit Ethernet
Tilslutning
VGA (D-Sub) porte antal 1
Parallel ports quantity 1
Ethernet LAN (RJ-45) ports antal 1
Numre af slots 4
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
400 W
Vægt & dimensioner
Vægt 20800 g
Tekniske detaljer
Kabinettype
List of types of chassis available and their expandability if applicable
Tower
Numre af server expansion bays 7
Hard drive bays hot swap 5
26 priser, fra 410.82  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box